Air Power Products Limited APPL Dry Rotary Vane Vacuum Pump - 2 HP RV-40

Description
For Vacuum or Pressure APPLICATIONS Veterinary Suction Dental Suction Fish Farm Aeration Milking Machines Printing Presses Paper Processing Laboratory Chemical Agitation Plating Tanks Lobster Tank Aeration Suction Gripping Pump Priming Many more FEATURES Quiet Operation Direct Coupled (no belts) flexible coupling with guard Air intake filter with replaceable paper cartridge Vacuum Relief Valve Compound Gauge Rubber vibration mounts Economically replaceable carbon vanes Pump Cooling Fan with shroud Single phase motors and optional 3 phase Convertible for vacuum or pressure service Standard 1/60/115-230V motors, 1800 RPM, IP 54 rated, CSA/UL certified
Description
For Vacuum or Pressure APPLICATIONS Veterinary Suction Dental Suction Fish Farm Aeration Milking Machines Printing Presses Paper Processing Laboratory Chemical Agitation Plating Tanks Lobster Tank Aeration Suction Gripping Pump Priming Many more FEATURES Quiet Operation Direct Coupled (no belts) flexible coupling with guard Air intake filter with replaceable paper cartridge Vacuum Relief Valve Compound Gauge Rubber vibration mounts Economically replaceable carbon vanes Pump Cooling Fan with shroud Single phase motors and optional 3 phase Convertible for vacuum or pressure service Standard 1/60/115-230V motors, 1800 RPM, IP 54 rated, CSA/UL certified

Suppliers

Company
Product
Description
Supplier Links
APPL Dry Rotary Vane Vacuum Pump - 2 HP - RV-40 - Air Power Products Limited
Cambridge, Ontario, Canada
APPL Dry Rotary Vane Vacuum Pump - 2 HP
RV-40
APPL Dry Rotary Vane Vacuum Pump - 2 HP RV-40
For Vacuum or Pressure APPLICATIONS Veterinary Suction Dental Suction Fish Farm Aeration Milking Machines Printing Presses Paper Processing Laboratory Chemical Agitation Plating Tanks Lobster Tank Aeration Suction Gripping Pump Priming Many more FEATURES Quiet Operation Direct Coupled (no belts) flexible coupling with guard Air intake filter with replaceable paper cartridge Vacuum Relief Valve Compound Gauge Rubber vibration mounts Economically replaceable carbon vanes Pump Cooling Fan with shroud Single phase motors and optional 3 phase Convertible for vacuum or pressure service Standard 1/60/115-230V motors, 1800 RPM, IP 54 rated, CSA/UL certified

For Vacuum or Pressure

APPLICATIONS

  • Veterinary Suction
  • Dental Suction
  • Fish Farm Aeration
  • Milking Machines
  • Printing Presses
  • Paper Processing
  • Laboratory
  • Chemical Agitation
  • Plating Tanks
  • Lobster Tank Aeration
  • Suction Gripping
  • Pump Priming
  • Many more

FEATURES

  • Quiet Operation
  • Direct Coupled (no belts) flexible coupling with guard
  • Air intake filter with replaceable paper cartridge
  • Vacuum Relief Valve
  • Compound Gauge
  • Rubber vibration mounts
  • Economically replaceable carbon vanes
  • Pump Cooling Fan with shroud
  • Single phase motors and optional 3 phase
  • Convertible for vacuum or pressure service
  • Standard 1/60/115-230V motors, 1800 RPM, IP 54 rated, CSA/UL certified
Supplier's Site

Technical Specifications

  Air Power Products Limited
Product Category Vacuum Pumps and Vacuum Generators
Product Number RV-40
Product Name APPL Dry Rotary Vane Vacuum Pump - 2 HP
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Vooner FloGard® V4L50, 150 to 190 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 20 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V4L50SS4-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Venturi Vacuum Generator - R-781 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SSX300 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Vacuum generator - VN-07-H-T3-PQ2-VA4-RQ2 - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details