Xoxide XSPC Single DDC Dual 5.25" Bay Reservoir 70164

Description
Acrylic Dual 5.25” Bay Reservoir (Alu Front) - G1/4" Thread - Dimensions: 149 x 104 x 85.5mm - Removable Brushed Aluminium Faceplates - High Quality Acrylic - Brass screw threads - 2x 5mm LED holes - Individually pressure tested Supplied with black and silver aluminium faceplates, screws, allen key, and blue LED

Suppliers

Company
Product
Description
Supplier Links
XSPC Single DDC Dual 5.25
Malvern, PA, USA
XSPC Single DDC Dual 5.25" Bay Reservoir
70164
XSPC Single DDC Dual 5.25" Bay Reservoir 70164
Acrylic Dual 5.25” Bay Reservoir (Alu Front) - G1/4" Thread - Dimensions: 149 x 104 x 85.5mm - Removable Brushed Aluminium Faceplates - High Quality Acrylic - Brass screw threads - 2x 5mm LED holes - Individually pressure tested Supplied with black and silver aluminium faceplates, screws, allen key, and blue LED

Acrylic Dual 5.25” Bay
Reservoir (Alu Front)

- G1/4" Thread
- Dimensions: 149 x 104 x 85.5mm
- Removable Brushed Aluminium Faceplates
- High Quality Acrylic
- Brass screw threads
- 2x 5mm LED holes
- Individually pressure tested

Supplied with black and silver aluminium faceplates, screws, allen key, and blue LED

Supplier's Site

Technical Specifications

  Xoxide
Product Category Hydraulic Reservoirs
Product Number 70164
Product Name XSPC Single DDC Dual 5.25" Bay Reservoir
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61751 - Jergens, Inc.
Specs
Reservoir Capacity 0.2381 gallons (0.9013 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details
(Formerly B966-71), Oil Reservoir, 9 oz Pyrex, 1/8” Female NPT Outlet, 5/8
Specs
Reservoir Capacity 0.0703 gallons (0.2662 liters)
Material Plastic
Mounting Style Remote Mounting
View Details