MAXPRO Technologies, Inc. 2:1 Ratio Air Amplifier AS-GPLV2-30GH

Suppliers

Company
Product
Description
Supplier Links
2:1 Ratio Air Amplifier - AS-GPLV2-30GH - MAXPRO Technologies, Inc.
Fairview, PA, USA
2:1 Ratio Air Amplifier
AS-GPLV2-30GH
2:1 Ratio Air Amplifier AS-GPLV2-30GH
MAXPRO Air Amplifier Systems are ideal for turn-key installation at work stations or machine centers to boost plant air pressure for tools or operation of pneumatic clamps, cylinders and other equipment. These systems provide short-term highflow air or constant flow with reserve, at a constant regulated output pressure. Storage tank is per A.S.M.E. Code and CRN (Canada) and comes with a safety relief valve, drain valve and pressure gauge. Each 200 psi and 250 psi system is also equipped with an inlet air filter and outlet pressure regulator with gauge, all mounted on a common base. The 500 psi and 600 psi systems are equipped with an inlet air filter and inlet air pressure regulator with gauge. High pressure outlet regulator with gauge is available as an option (Add “-R” for a 1/4" FNPT regulator or “-1/2 R” for a 1/2" FNPT high flow regulator to system catalog number). MAXPRO Air Amplifier Systems are available in a number of arrangements and custom designed units are also available to suit your specific flow and pressure requirements. Please consult factory.

MAXPRO Air Amplifier Systems are ideal for turn-key installation at work stations or machine centers to boost plant air pressure for tools or operation of pneumatic clamps, cylinders and other equipment. These systems provide short-term highflow air or constant flow with reserve, at a constant regulated output pressure. Storage tank is per A.S.M.E. Code and CRN (Canada) and comes with a safety relief valve, drain valve and pressure gauge.

Each 200 psi and 250 psi system is also equipped with an inlet air filter and outlet pressure regulator with gauge, all mounted on a common base. The 500 psi and 600 psi systems are equipped with an inlet air filter and inlet air pressure regulator with gauge. High pressure outlet regulator with gauge is available as an option (Add “-R” for a 1/4" FNPT regulator or “-1/2 R” for a 1/2" FNPT high flow regulator to system catalog number). MAXPRO Air Amplifier Systems are available in a number of arrangements and custom designed units are also available to suit your specific flow and pressure requirements. Please consult factory.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number AS-GPLV2-30GH
Product Name 2:1 Ratio Air Amplifier
Technology Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

8
Specs
Technology Type Pneumatic
Maximum Output Pressure 3200 to 5000 psi (2252 to 3519 m H2O)
Pressure Intensification Factor 16 to 50
View Details
Air Over Oil Intensifiers - INT09 - 9:1 -  - Branham, W.C. Inc.
Specs
Technology Type Pneumatic
Maximum Output Pressure 900 psi (633 m H2O)
View Details
In-Line Pressure Intensifier - MPL - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 5802 to 11603 psi (4083 to 8166 m H2O)
Pressure Intensification Factor 2 to 7
View Details
Pressure booster - DPA-40-D - Festo Corporation
Specs
Maximum Output Pressure 29.01 to 116 psi (20.41 to 81.66 m H2O)
Piston Travel 1.57 inch (40 mm)
View Details