jbj Techniques Limited In-Line Pressure Intensifier MPL

Description
These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow and pressure to the MP-T are dependent on the intensification ratio chosen. The table shows the flow and pressure for each model. Flow Q1 is when the pump pressure has been reached, and flow Q2 is moving up the vertical part of the curve (see graph left). Please note flow values will vary with the viscosity of the fluid. Inlet values must not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea R.O.V.’s » Press Applications » Pressure Die Casting Machines » Static and Impulse Testing Equipment » Stone Crushing Machines » Hydraulic Construction Tools » Demolition Tools » Quick Die Changing Equipment From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote
Description
These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow and pressure to the MP-T are dependent on the intensification ratio chosen. The table shows the flow and pressure for each model. Flow Q1 is when the pump pressure has been reached, and flow Q2 is moving up the vertical part of the curve (see graph left). Please note flow values will vary with the viscosity of the fluid. Inlet values must not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea R.O.V.’s » Press Applications » Pressure Die Casting Machines » Static and Impulse Testing Equipment » Stone Crushing Machines » Hydraulic Construction Tools » Demolition Tools » Quick Die Changing Equipment From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In-Line Pressure Intensifier - MPL - jbj Techniques Limited
Redhill, United Kingdom
In-Line Pressure Intensifier
MPL
In-Line Pressure Intensifier MPL
These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow and pressure to the MP-T are dependent on the intensification ratio chosen. The table shows the flow and pressure for each model. Flow Q1 is when the pump pressure has been reached, and flow Q2 is moving up the vertical part of the curve (see graph left). Please note flow values will vary with the viscosity of the fluid. Inlet values must not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea R.O.V.’s » Press Applications » Pressure Die Casting Machines » Static and Impulse Testing Equipment » Stone Crushing Machines » Hydraulic Construction Tools » Demolition Tools » Quick Die Changing Equipment From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.

These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure.
Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier.

The supplied flow and pressure to the MP-T are dependent on the intensification ratio chosen.
The table shows the flow and pressure for each model. Flow Q1 is when the pump pressure has been reached, and flow Q2 is moving up the vertical part of the curve (see graph left).
Please note flow values will vary with the viscosity of the fluid. Inlet values must not be exceeded.
Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit.

» Hydraulic Workholding on Machine Tools
» Hydraulic Power Packs
» Subsea R.O.V.’s
» Press Applications
» Pressure Die Casting Machines
» Static and Impulse Testing Equipment
» Stone Crushing Machines
» Hydraulic Construction Tools
» Demolition Tools
» Quick Die Changing Equipment

From small individual components to large combinations.
Engineered product packages for a wide range of applications.

» product specification
team of design engineers to assist in design process simple or complex, standard or bespoke.

» prompt product supply
large stocks for next day delivery on many items.

» machine shop
full machining services for bespoke designs.

Supplier's Site

Technical Specifications

  jbj Techniques Limited
Product Category Pressure Intensifiers and Boosters
Product Number MPL
Product Name In-Line Pressure Intensifier
Technology Type Hydraulic
Maximum Output Pressure 5802 to 11603 psi (4083 to 8166 m H2O)
Pressure Intensification Factor 2 to 7
Maximum Inlet Flow 3049 to 4879 in³/min (2998 to 4797 L/hr)
Maximum Outlet Flow 122 to 1086 in³/min (120 to 1067 L/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Gear Flow Dividers - D Series - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 4500 psi (3167 m H2O)
Maximum Inlet Flow 924 to 3234 in³/min (908 to 3180 L/hr)
View Details
Rotary Gear Flow Dividers - GC Series - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 3500 psi (2463 m H2O)
Maximum Inlet Flow 393 to 2079 in³/min (386 to 2044 L/hr)
View Details
In-Line Pressure Intensifier - MP-T - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 4351 to 11603 psi (3062 to 8166 m H2O)
Pressure Intensification Factor 1.5 to 9
View Details
In-Line Pressure Intensifier - MPM - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 5221 to 11603 psi (3675 to 8166 m H2O)
Pressure Intensification Factor 1.8 to 7
View Details