"Features grooved HDPE outer shell, rain trough, and accessory slots. Includes 4-point nylon suspension with pinlock (A79) or ratchet (A79R) size adjustment. Suspensions come with 3-level height adjustment. Meets ANSI Z89.1-2003, Type I, Class E."
State Safety & Compliance | |
---|---|
Product Category | Helmets and Hardhats |
Product Number | A79050000 |
Product Name | Peak Series Hard Hats > COLOR - Hi-viz red > STYLE - Pinlock > UOM - Each |
Type | Hardhat (optional feature) |