Tower Optical Corporation Datasheets for Spherical Lenses
Spherical lenses, also known as singlets, are transparent optical components consisting of one or more pieces of optical glass with surfaces so curved that they serve to converge or diverge the transmitted rays from an object, thus forming a real or virtual image of that object. This area includes micro spherical lenses as well.
Spherical Lenses: Learn more
| Product Name | Notes |
|---|---|
| Material: BK7, grade A, fine anneal, or K9 substitute | |
| A Drum Lens is a variation of a ball lens where a portion of the ball is ground down to a smaller diameter. These lenses are used in similar applications... | |
| Ball lenses are used for various tasks such as improving the coupling between optical fibers and the emitters or detectors they interface with. Standard size lenses range from 1.0mm to... | |
| Biconvex Mini Lenses | |
| Convex Mini Lenses | |
| Mini Achromatic Lenses | |
| Lenses and Micro Lenses Custom made to your specifications Singlets, Doublets, Triplets Multi-Element Assemblies Precision Tolerances available Free consultation |