Tower Optical Corporation Ball Lenses

Description
Ball lenses are used for various tasks such as improving the coupling between optical fibers and the emitters or detectors they interface with. Standard size lenses range from 1.0mm to 5.0mm. Custom made sizes or special materials are also available. All Ball lenses can be ordered with full-surface anti-reflection (AR) coating.
Description
Ball lenses are used for various tasks such as improving the coupling between optical fibers and the emitters or detectors they interface with. Standard size lenses range from 1.0mm to 5.0mm. Custom made sizes or special materials are also available. All Ball lenses can be ordered with full-surface anti-reflection (AR) coating.

Suppliers

Company
Product
Description
Supplier Links
Ball Lenses -  - Tower Optical Corporation
Boynton Beach, FL, USA
Ball Lenses
Ball Lenses
Ball lenses are used for various tasks such as improving the coupling between optical fibers and the emitters or detectors they interface with. Standard size lenses range from 1.0mm to 5.0mm. Custom made sizes or special materials are also available. All Ball lenses can be ordered with full-surface anti-reflection (AR) coating.

Ball lenses are used for various tasks such as improving the coupling between optical fibers and the emitters or detectors they interface with. Standard size lenses range from 1.0mm to 5.0mm. Custom made sizes or special materials are also available. All Ball lenses can be ordered with full-surface anti-reflection (AR) coating.

Supplier's Site

Technical Specifications

  Tower Optical Corporation
Product Category Optical Lenses
Product Name Ball Lenses
Lens Type Ball; Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Lenses - LPC-508-R4590-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -459 mm (-18.07 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details