Tower Optical Corporation Datasheets for Optical Lenses
Optical lenses are transparent components made from optical-quality materials and curved to converge or diverge transmitted rays from an object. These rays then form a real or virtual image of the object. This area includes micro lenses.
Optical Lenses: Learn more
| Product Name | Notes |
|---|---|
| Material: BK7, grade A, fine anneal, or K9 substitute | |
| Material : BK7 or equal | |
| A Drum Lens is a variation of a ball lens where a portion of the ball is ground down to a smaller diameter. These lenses are used in similar applications... | |
| Ball lenses are used for various tasks such as improving the coupling between optical fibers and the emitters or detectors they interface with. Standard size lenses range from 1.0mm to... | |
| Biconvex Mini Lenses | |
| Convex Mini Lenses | |
| Mini Achromatic Lenses | |
| Tower Optical’s plano convex lenses have positive focal lengths, converge incident light, and form both real images (as might be focused in a piece of paper), and virtual images (as... | |
| Lenses and Micro Lenses Custom made to your specifications Singlets, Doublets, Triplets Multi-Element Assemblies Precision Tolerances available Free consultation |