Axetris AG Datasheets for Optical Lenses

Optical lenses are transparent components made from optical-quality materials and curved to converge or diverge transmitted rays from an object. These rays then form a real or virtual image of the object.  This area includes micro lenses.
Optical Lenses: Learn more

Product Name Notes
Axetris fiber micro-lens arrays are optimized for coupling light efficiently to single mode fiber arrays for optical communication applications. Features Applications Small size Low insertion loss Fused Silica or Silicon...
Axetris laser diode micro-lenses are optimized for efficient coupling to edge laser diodes (LDs) and vertical cavity surface emitting lasers (VCSELs). Applications range from optical communication to sensors. Features Applications...
Axetris Shack-Hartmann lens arrays are the heart of Shack-Hartmann wavefront-sensors. These micro-lens arrays are available in a variety of focal lengths. Features Applications Diffraction limited spot size Superior surface quality...