Axetris AG Fiber Micro-Lens Array FCA 1000Si

Description
Axetris fiber micro-lens arrays are optimized for coupling light efficiently to single mode fiber arrays for optical communication applications. Features Applications Small size Low insertion loss Fused Silica or Silicon material Low surface roughness 100 % inspection Parallel channel communication WDM, De/MUX and R/OADM Optical amplifiers, attenuators, isolators
Description
Axetris fiber micro-lens arrays are optimized for coupling light efficiently to single mode fiber arrays for optical communication applications. Features Applications Small size Low insertion loss Fused Silica or Silicon material Low surface roughness 100 % inspection Parallel channel communication WDM, De/MUX and R/OADM Optical amplifiers, attenuators, isolators

Suppliers

Company
Product
Description
Supplier Links
Fiber Micro-Lens Array - FCA 1000Si - Axetris AG
Kaegiswil, Switzerland
Fiber Micro-Lens Array
FCA 1000Si
Fiber Micro-Lens Array FCA 1000Si
Axetris fiber micro-lens arrays are optimized for coupling light efficiently to single mode fiber arrays for optical communication applications. Features Applications Small size Low insertion loss Fused Silica or Silicon material Low surface roughness 100 % inspection Parallel channel communication WDM, De/MUX and R/OADM Optical amplifiers, attenuators, isolators

Axetris fiber micro-lens arrays are optimized for coupling light efficiently to single mode fiber arrays for optical communication applications.

Features

Applications

  • Small size
  • Low insertion loss
  • Fused Silica or Silicon material
  • Low surface roughness
  • 100 % inspection
  • Parallel channel communication
  • WDM, De/MUX and R/OADM
  • Optical amplifiers,
    attenuators, isolators
Supplier's Site

Technical Specifications

  Axetris AG
Product Category Optical Lenses
Product Number FCA 1000Si
Product Name Fiber Micro-Lens Array
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Achromatic Lenses for NIR - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Infrared; Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-254-R775-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 77.52 mm (3.05 inch)
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details