Axetris AG Shack-Hartmann Lens Array SHL150FS

Description
Axetris Shack-Hartmann lens arrays are the heart of Shack-Hartmann wavefront-sensors. These micro-lens arrays are available in a variety of focal lengths. Features Applications Diffraction limited spot size Superior surface quality Low surface roughness and low stray light Long focal lengths Wavefront sensing Astronomy Material processing
Description
Axetris Shack-Hartmann lens arrays are the heart of Shack-Hartmann wavefront-sensors. These micro-lens arrays are available in a variety of focal lengths. Features Applications Diffraction limited spot size Superior surface quality Low surface roughness and low stray light Long focal lengths Wavefront sensing Astronomy Material processing

Suppliers

Company
Product
Description
Supplier Links
Shack-Hartmann Lens Array - SHL150FS - Axetris AG
Kaegiswil, Switzerland
Shack-Hartmann Lens Array
SHL150FS
Shack-Hartmann Lens Array SHL150FS
Axetris Shack-Hartmann lens arrays are the heart of Shack-Hartmann wavefront-sensors. These micro-lens arrays are available in a variety of focal lengths. Features Applications Diffraction limited spot size Superior surface quality Low surface roughness and low stray light Long focal lengths Wavefront sensing Astronomy Material processing

Axetris Shack-Hartmann lens arrays are the heart of Shack-Hartmann wavefront-sensors. These micro-lens arrays are available in a variety of focal lengths.

Features

Applications

  • Diffraction limited spot size
  • Superior surface quality
  • Low surface roughness and low stray light
  • Long focal lengths
  • Wavefront sensing
  • Astronomy
  • Material processing
Supplier's Site

Technical Specifications

  Axetris AG
Product Category Optical Lenses
Product Number SHL150FS
Product Name Shack-Hartmann Lens Array
Lens Type Spherical Lens
Lens Application Infrared
Center Thickness 1.6 mm (0.0630 inch)
Edge Thickness 1.6 mm (0.0630 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Singlet Plano-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -10 to -500 mm (-0.3937 to -19.69 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Laser Lenses - 1271544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type C2
Lens Features Laser / Heat Resistant
View Details