Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH
Quality Bearings & Components | |
---|---|
Product Category | Flange Mounted Bearings |
Product Number | BDNRSS-SABLK250 |
Product Name | Flange-Mounted Pressbearings - Inch |
Bearing Type | Needle Roller |
Mtg Configuration | 2-Bolt |
Bearing / Housing Features | Spherical or Self-aligning bearing. |
Design Units | Inch |
Shaft Size | 0.2495 to 0.2500 inch (6.34 to 6.35 mm) |