Quality Bearings & Components Flange Mounting Bearing Blocks-Locking Collar Type - Inch BBXBLK-HCF20515

Description
Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-LOCKING COLLAR TYPE – INCH • Cast Iron Housing • Dual Seal Type • Eccentric Collar
Description
Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-LOCKING COLLAR TYPE – INCH • Cast Iron Housing • Dual Seal Type • Eccentric Collar

Suppliers

Company
Product
Description
Supplier Links
Flange Mounting Bearing Blocks-Locking Collar Type  -  Inch - BBXBLK-HCF20515 - Quality Bearings & Components
Hicksville, NY, USA
Flange Mounting Bearing Blocks-Locking Collar Type - Inch
BBXBLK-HCF20515
Flange Mounting Bearing Blocks-Locking Collar Type - Inch BBXBLK-HCF20515
Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-LOCKING COLLAR TYPE – INCH • Cast Iron Housing • Dual Seal Type • Eccentric Collar

Standard Duty | Four-Bolt
FLANGE MOUNTING BLOCKS-LOCKING COLLAR TYPE – INCH

• Cast Iron Housing

• Dual Seal Type

• Eccentric Collar

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BBXBLK-HCF20515
Product Name Flange Mounting Bearing Blocks-Locking Collar Type - Inch
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Flange Width 3.5 inch (89 mm)
View Details
Flange mounted bearing: 6.02mm Bore, Sintered Bronze - A 7Z42MBFM06MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2370 inch (6.02 mm)
View Details
Flange-Mounted Pressbearings  -  Inch - BDNRSS-SABLK625 - Quality Bearings & Components
Specs
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Square Flange Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Design Units Metric
View Details