Quality Bearings & Components Flange-Mounted Pressbearings - Metric BDBRSSMBLK04

Description
Sintered Bronze FLANGE-MOUNTED PRESSBEARINGS - METRIC Oil-Impregnated Sintered Bronze Bearing Carbon Steel Retainer, Black Oxide Finish Features: Flange-mounted Self-aligning to ±5° Self-Lubricating *To be discontinued when present stock is depleted.
Request a Quote Datasheet
Description
Sintered Bronze FLANGE-MOUNTED PRESSBEARINGS - METRIC Oil-Impregnated Sintered Bronze Bearing Carbon Steel Retainer, Black Oxide Finish Features: Flange-mounted Self-aligning to ±5° Self-Lubricating *To be discontinued when present stock is depleted.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Pressbearings  -  Metric - BDBRSSMBLK04 - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Pressbearings - Metric
BDBRSSMBLK04
Flange-Mounted Pressbearings - Metric BDBRSSMBLK04
Sintered Bronze FLANGE-MOUNTED PRESSBEARINGS - METRIC Oil-Impregnated Sintered Bronze Bearing Carbon Steel Retainer, Black Oxide Finish Features: Flange-mounted Self-aligning to ±5° Self-Lubricating *To be discontinued when present stock is depleted.

Sintered Bronze FLANGE-MOUNTED PRESSBEARINGS - METRIC

  • Oil-Impregnated Sintered Bronze Bearing
  • Carbon Steel Retainer, Black Oxide Finish Features:
  • Flange-mounted
  • Self-aligning to ±5°
  • Self-Lubricating
  • *To be discontinued when present stock is depleted.
Supplier's Site
Flange mounted bearing: 4.01mm Bore, Sintered Bronze - BDBRSSMBLK04 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Flange mounted bearing: 4.01mm Bore, Sintered Bronze
BDBRSSMBLK04
Flange mounted bearing: 4.01mm Bore, Sintered Bronze BDBRSSMBLK04
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flange Mounted Bearings Flange Mounted Bearings
Product Number BDBRSSMBLK04 BDBRSSMBLK04
Product Name Flange-Mounted Pressbearings - Metric Flange mounted bearing: 4.01mm Bore, Sintered Bronze
Bearing Type Plain Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing. Spherical or Self-aligning bearing.
Design Units Metric
Shaft Size 0.1579 to 0.1587 inch (4.01 to 4.03 mm) 0.1579 inch (4.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.6693 inch (17 mm)
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UCF20412 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details
Square Flange Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Design Units Metric
View Details