Simple thread-mounted industrial laser modules.
Laser Type = Modulating
Laser Colour = Red
Emission Pattern = Dot
Laser Wavelength = 635nm
Optical Output Power = 3mW
Control Type = TTL
Laser Class = 3R
Dimensions = 24 (Dia.) x 14mm
Application = Alignment
Diameter = 24mm
RS Components, Ltd. | |
---|---|
Product Category | Lasers |
Product Number | 4423299 |
Laser Type | Alignment Lasers |