Ultra-narrowband optical interference filter with a 416.06 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 350 nm to 700 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 85% at 416.06 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 25.4 mm (+0/-0.2 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Alluxa, Inc. | |
---|---|
Product Category | Optical Filters |
Product Number | 7246 |
Product Name | 416.06-0.5 OD6 Ultra Narrow Bandpass Filter |
Filter Type | Bandpass / Interference Filters |