Alluxa, Inc. 532.0-0.25 OD6 Ultra Narrow Bandpass Filter 7549

Description
Ultra-narrowband optical interference filter with a 532.0 nm center wavelength (CWL), a 0.25 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 950 nm. This is a multi-cavity filter with transmission that is greater than 80% at 532.0 nm. This unmounted ultra-narrowband filter is coated on a 5 mm thick fused silica substrate and is 38.1 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 532.0 nm center wavelength (CWL), a 0.25 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 950 nm. This is a multi-cavity filter with transmission that is greater than 80% at 532.0 nm. This unmounted ultra-narrowband filter is coated on a 5 mm thick fused silica substrate and is 38.1 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
532.0-0.25 OD6 Ultra Narrow Bandpass Filter - 7549 - Alluxa, Inc.
Santa Rosa, CA, United States
532.0-0.25 OD6 Ultra Narrow Bandpass Filter
7549
532.0-0.25 OD6 Ultra Narrow Bandpass Filter 7549
Ultra-narrowband optical interference filter with a 532.0 nm center wavelength (CWL), a 0.25 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 950 nm. This is a multi-cavity filter with transmission that is greater than 80% at 532.0 nm. This unmounted ultra-narrowband filter is coated on a 5 mm thick fused silica substrate and is 38.1 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 532.0 nm center wavelength (CWL), a 0.25 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 950 nm. This is a multi-cavity filter with transmission that is greater than 80% at 532.0 nm. This unmounted ultra-narrowband filter is coated on a 5 mm thick fused silica substrate and is 38.1 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7549
Product Name 532.0-0.25 OD6 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

515.5-2 OD6 Ultra Narrow Bandpass Filter - 7778 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
532.2-0.25 OD6 Ultra Narrow Bandpass Filter - 7691 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
514-2 OD4 Ultra Narrow Bandpass Filter - 7011 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
475-27_544-15_632-64 OD6 ULTRA Tri-Bandpass Filter - 7191 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details