Alluxa, Inc. 525-50 OD6 ULTRA Bandpass Filter 7647

Description
ULTRA Series bandpass filter with a 525 nm (± 1.5 nm) center wavelength (CWL), a 50 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 745 nm (with additional blocking up to 1100 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 502.5 nm to 547.5 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series bandpass filter with a 525 nm (± 1.5 nm) center wavelength (CWL), a 50 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 745 nm (with additional blocking up to 1100 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 502.5 nm to 547.5 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
525-50 OD6 ULTRA Bandpass Filter - 7647 - Alluxa, Inc.
Santa Rosa, CA, United States
525-50 OD6 ULTRA Bandpass Filter
7647
525-50 OD6 ULTRA Bandpass Filter 7647
ULTRA Series bandpass filter with a 525 nm (± 1.5 nm) center wavelength (CWL), a 50 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 745 nm (with additional blocking up to 1100 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 502.5 nm to 547.5 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series bandpass filter with a 525 nm (± 1.5 nm) center wavelength (CWL), a 50 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 745 nm (with additional blocking up to 1100 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 502.5 nm to 547.5 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7647
Product Name 525-50 OD6 ULTRA Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

442-26_543-108 OD6 ULTRA Dual-Bandpass Filter - 7662 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
413-10 OD4 Bandpass Filter - 7378 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
650-1 OD4 Ultra Narrow Bandpass Filter - 7261 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
397.7-0.37 OD6 Ultra Narrow Bandpass Filter - 7215 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 32 mm (1.26 inch)
View Details