OFS' ST and SMA connectors are designed for use with OFS ST/SMA crimp and cleave termination kits. Both connector styles are quick and easy to terminate by the crimp and cleave method because of the chemical and mechanical properties of OFS' HCS fiber cladding used in the Factory5 Cable construction.
| OFS | |
|---|---|
| Product Category | Fiber Optic Connectors |
| Product Number | P18242 |
| Product Name | ST for Factory5 Cable |
| Connector / Adapter | Connector |
| Connector Type | ST |
| Fiber Application | Multimode |
| Fiber Type | Simplex |
| Number of Fibers | 1 |