Amphenol Fiber Systems International Datasheets for Fiber Optic Connectors
Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device.
Fiber Optic Connectors: Learn more
| Product Name | Notes |
|---|---|
| 109 Series Connectors Amphenol Fiber Systems International (AFSI) offers hermaphroditic fiber optic connectors for deployable fiber optic communication requirements. These economical connectors are designed to be the industry's most rugged... | |
| AquaLink® FS140 Amphenol Fiber Systems International (AFSI) offers the AquaLink®, a cost-effective series of dry-mate submersible fiber optic connectors for underwater applications. The FS140 AquaLink® is designed... | |
| ARINC 801 Connectors Amphenol Fiber Systems International (AFSI) produces the ARINC 801 cylindrical fiber optic connector suite for aerospace and military applications. Based on the commercial ARINC 801 specification, this... | |
| ARINC 801 Fiber Optic Termini Amphenol Fiber Systems International (AFSI) offers fiber optic high performance termini and connector systems within a wide range of cylindrical and rectangular interconnect packaging. Amphenol... | |
| AXOS The Amphenol AXOS fiber optic expanded beam is a miniature, hermaphroditic and cost effective alternative to other expanded beam connectors, offering a robust and protected optical connection in a... | |
| CTOS Features Hermaphroditic 2 & 4-channel optical interface Protective glass window Expanded beam technology using collimating lenses Watertight connectors Available in multimode and single mode | |
| DeepSight® In response to the growing need for fiber optic monitoring systems in oil wells, Amphenol Fiber Systems International (AFSI) has developed the DeepSight® fiber optic connector for use... | |
| FS12H Pierside 12-Channel Fiber Optic Connector The Amphenol Fiber Systems International (AFSI) FS12 fiber optic connector is for harsh environment, broadcast and pierside applications. This connector is available in either... | |
| FSAF Series Termini The FSAF series fiber optic termini provide superior optical and mechanical performance and are compatible with Amphenol Fiber Systems International's (AFSI) TFOCA-III® and THD connectors. The... | |
| GoldRush® Fiber Optic Connectors Amphenol Fiber Systems International (AFSI) has designed the next generation "longwall communications" deployable fiber optic connector. By responding to specific customer needs and leveraging the family... | |
| HD20 Series Multimode, Size 20 Termini Designed for use in size 20 cavities of MIL-DTL-38999 Series III connectors, these termini offer increased termini density in MIL-DTL-38999 connectors. Designed with similar... | |
| LC Field The patented RJStop® system allows use of a standard LC or LX5 patchcord in a metallic plug, which will protect it from shock, dust and fluids. There... | |
| LowPro Low Profile Fiber Optic Connectors Amphenol Fiber Systems International (AFSI) offers the LowPro series of low-profile, fiber optic connectors. The FS115 LowPro has a height of 0.25" making it... | |
| Lumiére Fiber Optic Termini Amphenol Fiber Systems International (AFSI) offers the Lumiére fiber optic terminus for commercial airframe, avionics and aerospace applications. AFSI's Lumiére termini are a direct replacement for... | |
| M28876 APC Termini The Amphenol Fiber Systems International (AFSI) design of the M29A1350 and M29B1350 APC termini are based on qualified M29504 /14 and /15 termini. These termini are designed... | |
| M28876 Fiber Optic Connectors Amphenol Fiber Systems International (AFSI) manufactures a complete line of circular fiber optic connectors designed and qualified to MIL-PRF-28876, Rev. E. These connectors are precision-machined to... | |
| M29504/14 & /15 Fiber Optic Termini M29504/14 & /15 termini from Amphenol Fiber Systems International (AFSI) are qualified to MIL-PRF-29504B specifications. This series of fiber optic termini provide superior optical... | |
| M29504/4 & /5 Fiber Optic Termini Amphenol Fiber Systems International's (AFSI) M29504/4 & /5 style fiber optic termini, the M29K1000 and M29L1000 provide superior optical and mechanical performance. Designed to... | |
| M29N (NGCON) Series Fiber Optic Termini The M29N Series (NGCON termini) is a rear release, stainless steel design that utilizes a beryllium copper retaining clip, a ceramic ferrule and a... | |
| MFM Features The MFM uses ceramic PC ferrule technology with a ceramic alignment sleeve to reduce insertion loss Lightweight, designed to interface with a wide range of rugged fiber optic... | |
| mTACh Miniature 2-Channel Fiber Optic Connector Amphenol Fiber Systems International (AFSI) offers a high-performance, dual-channel hermaphroditic fiber optic connector, ideally suited for the energy, broadcast, and military markets. The mTACh... | |
| MTRJ Field TV The patented RJStop® system allows use of a standard MTRJ patchcord in a metallic plug which will protect it from shock, dust and fluids. There is... | |
| NGCON Fiber Optic Connector Amphenol Fiber Systems International (AFSI) is pleased to offer MIL-PRF-NGCON compliant fiber optic connectors with proven technology and features from existing connector standards of D38999 and... | |
| Optron Amphenol Fiber Systems International (AFSI) manufactures a complete line of circular hybrid connectors designed and qualified to MIL-PRF-28876, Rev. E. Optron connectors are precision-machined to stringent tolerances and designed... | |
| Quadrax Fiber Optic Adapter Amphenol Fiber Systems International (AFSI) offers an adapter or cavity reducer that resizes a size 8 Quadrax cavity to support an ARINC 801 fiber optic termini. | |
| RNJOP Applications C41 indoor (C41: Communication Control Command Computer Intelligence) Navy In flight entertainment Robotic machining | |
| SIM EN-4165 Connectors The Amphenol SIM Connection System is a modular multifunctional, multipin rectangular connector in metallic or composite versions. Available in shielded and non-shielded versions, SIM connectors are qualifed... | |
| SMPTE 304M Termini Amphenol Fiber Systems International's (AFSI) SMPTE 304M series fiber optic termini (110-TP-125 pin and 110-TS-125 socket) provide superior optical and mechanical performance. Designed to fit into SMPTE... | |
| Space ST Fiber Optic Connector Amphenol Fiber Systems International (AFSI) offers a fiber optic MIL-STD-83522 style connector and strain relief boot compliant to NASAEEE-INST-002 material guidelines for space applications. AFSI's... | |
| ST Connectors - For Military and Industrial Use Amphenol Fiber Systems International (AFSI) offers rugged military fiber optic ST connectors for deployable and fixed communication system requirements. AFSI's connectors are... | |
| StapleMate® Amphenol Fiber Systems International (AFSI) has developed the next generation "longwall shield communications" deployable fiber optic connector. The StapleMate® connectors were developed in direct response to specific customer... | |
| TACBeam® Amphenol Fiber Systems International (AFSI) offers a MIL-PRF-83526/20A & /21A compliant expanded beam rugged fiber optic connector for military and industrial applications. Expanded beam technology expands and collimates the... | |
| Tactical High-Density Fiber Optic Connector Amphenol Fiber Systems International (AFSI) designed and developed the Tactical High-Density (THD) connectors to meet the ever-increasing demands of high-density harsh environment fiber optic connectivity. | |
| TFOCA Biconic Termini The biconic terminus was adapted to the military TFOCA connector system in the early 1980s and is designed in accordance with M83626/12-02 & /13-02. Although these genderless... | |
| TFOCA Multi-Channel Fiber Optic Connectors In 1999, Amphenol Fiber Systems International (AFSI) designed the TFOCA connector series as a direct replacement for the connector portion of the US Army's legacy... | |
| TFOCA-II® 12-Channel Fiber Optic Connectors The TFOCA-II® 12-channel fiber optic connector, designed and patented by Amphenol Fiber Systems International (AFSI), is ideal for environmentally harsh conditions. This design takes... | |
| TFOCA-II® 4-Channel Fiber Optic Connectors In 1999, Amphenol Fiber Systems International (AFSI), in collaboration with the United States Army Communications-Elect ronics Command (CECOM), designed the "next generation" deployable fiber optic... | |
| TFOCA-II® MTFP Series Termini Built in accordance with MIL-PRF-29504/16, the MTFP termini feature an innovative double-floating seal design that allows maximum terminus travel with minimum side forces transferred to the... | |
| TFOCA-III® Fiber Optic Connectors The TFOCA-III® series of 6 & 24-channel fiber optic connectors are ideal for environmentally harsh conditions. The TFOCA-III® design utilizes the latest technology in... |