Amphenol Fiber Systems International (AFSI) offers hermaphroditic fiber optic connectors for deployable fiber optic communication requirements. These economical connectors are designed to be the industry's most rugged connector providing easy maintenance and superior optical performance.
AFSI's line of 109 series hermaphroditic connectors offers the ultimate in flexibility and is a direct replacement for the TAC4. The 109 connectors can function as either a plug or a receptacle to fit any system design. With these connectors, cable assemblies can be daisy-chained to provide the required distance for each specific deployment condition.
The 109 connector line meets or exceeds the pertinent requirements of SMPTE (Society of Movie Picture and Television Engineers) standard 358M on harsh environment multi-channel fiber optic connectors suitable for deployment in demanding outdoor broadcast applications, including high definition television (HDTV) signal transmission.
| Amphenol Fiber Systems International | |
|---|---|
| Product Category | Fiber Optic Connectors |
| Product Number | 109 Series Connectors |
| Product Name | Hermaphroditic Fiber Optic Connectors |
| Connector / Adapter | Connector |
| Connector Type | AFSI 109 Series |
| Fiber Application | Single Mode (optional feature); Multimode (optional feature) |