Amphenol Fiber Systems International Specialty Submersible Fiber Optic Connectors AquaLink® FS140

Description
AquaLink® FS140 Amphenol Fiber Systems International (AFSI) offers the AquaLink®, a cost-effective series of dry-mate submersible fiber optic connectors for underwater applications. The FS140 AquaLink® is designed for pressures up to 4,500 psi/300 bar (mated), which is adequate for 10,000 feet (3,000 meters) of water. The open mated receptacle supports pressures up to 450 psi. The standard AquaLink® supports up to four single mode or multimode fiber optic contacts with additional channels available upon request. Using precision ceramics, the AquaLink® provides excellent optical performance with insertion losses of 0.3dB typical and 0.75dB maximum. The AquaLink® is also easy to terminate, requiring standard fiber optic tools and training. The AquaLink® is offered in a variety of materials including stainless steel 316, Inconel 718 and marine bronze.
Datasheet
Description
AquaLink® FS140 Amphenol Fiber Systems International (AFSI) offers the AquaLink®, a cost-effective series of dry-mate submersible fiber optic connectors for underwater applications. The FS140 AquaLink® is designed for pressures up to 4,500 psi/300 bar (mated), which is adequate for 10,000 feet (3,000 meters) of water. The open mated receptacle supports pressures up to 450 psi. The standard AquaLink® supports up to four single mode or multimode fiber optic contacts with additional channels available upon request. Using precision ceramics, the AquaLink® provides excellent optical performance with insertion losses of 0.3dB typical and 0.75dB maximum. The AquaLink® is also easy to terminate, requiring standard fiber optic tools and training. The AquaLink® is offered in a variety of materials including stainless steel 316, Inconel 718 and marine bronze.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Submersible Fiber Optic Connectors - AquaLink® FS140 - Amphenol Fiber Systems International
Allen, TX, USA
Specialty Submersible Fiber Optic Connectors
AquaLink® FS140
Specialty Submersible Fiber Optic Connectors AquaLink® FS140
AquaLink® FS140 Amphenol Fiber Systems International (AFSI) offers the AquaLink®, a cost-effective series of dry-mate submersible fiber optic connectors for underwater applications. The FS140 AquaLink® is designed for pressures up to 4,500 psi/300 bar (mated), which is adequate for 10,000 feet (3,000 meters) of water. The open mated receptacle supports pressures up to 450 psi. The standard AquaLink® supports up to four single mode or multimode fiber optic contacts with additional channels available upon request. Using precision ceramics, the AquaLink® provides excellent optical performance with insertion losses of 0.3dB typical and 0.75dB maximum. The AquaLink® is also easy to terminate, requiring standard fiber optic tools and training. The AquaLink® is offered in a variety of materials including stainless steel 316, Inconel 718 and marine bronze.

AquaLink® FS140

Amphenol Fiber Systems International (AFSI) offers the AquaLink®, a cost-effective series of dry-mate submersible fiber optic connectors for underwater applications. The FS140 AquaLink® is designed for pressures up to 4,500 psi/300 bar (mated), which is adequate for 10,000 feet (3,000 meters) of water. The open mated receptacle supports pressures up to 450 psi.

The standard AquaLink® supports up to four single mode or multimode fiber optic contacts with additional channels available upon request. Using precision ceramics, the AquaLink® provides excellent optical performance with insertion losses of 0.3dB typical and 0.75dB maximum. The AquaLink® is also easy to terminate, requiring standard fiber optic tools and training. The AquaLink® is offered in a variety of materials including stainless steel 316, Inconel 718 and marine bronze.

Supplier's Site Datasheet

Technical Specifications

  Amphenol Fiber Systems International
Product Category Fiber Optic Connectors
Product Number AquaLink® FS140
Product Name Specialty Submersible Fiber Optic Connectors
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Mating Adapter, SC/APC Female to SC/APC Female - F-MA-SA-SA - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Insertion Loss 0.1000 dB
View Details
Fiber Optic Adapters - 6455 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details