Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE3-008-10M060/075/11/23

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE3-008-10M060/075/11/23
Product Name PE Series
Gearing Planetary
Maximum Input Speed 8000 rpm
Backlash 16 to 22 arcmin
Efficiency 90 to 96 %
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Bevel Gearbox/gearhead - KT-C - KOFON Motion Group
Specs
Gearing Spiral Bevel Gear
Gear Ratio 1 to 6 (X : 1)
Rated Output Torque 177 to 19027 In-lbs (204 to 21939 kg-cm)
View Details
Right Angle Gearboxes - MICROGEAR® - MICROGEAR® MG5 & MG7 -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount (optional feature)
Shaft Alignment Right Angle
View Details
Servobox Series Model FB90 1-Stage, 10 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB90-10N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details
Quarter-Turn Fire Protection Worm Gear Operator - FB Range - Rotork plc
Specs
Gearing Worm
Gear Ratio 40 to 60 (X : 1)
Rated Output Torque ? to 8850 In-lbs (? to 10204 kg-cm)
View Details