Agro Engineers Planetary Gearbox Series

Description
Agnee manufactures Planetary Gearbox for various Industrial applications operated by Electric motor and Hydraulic motor. Agnee providing customers with High Quality, Cost Effective, Power saving, Planetary gear box with wide range of power transmissions.
Description
Agnee manufactures Planetary Gearbox for various Industrial applications operated by Electric motor and Hydraulic motor. Agnee providing customers with High Quality, Cost Effective, Power saving, Planetary gear box with wide range of power transmissions.

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearbox Series -  - Agro Engineers
Kota, Rajasthan, India
Planetary Gearbox Series
Planetary Gearbox Series
Agnee manufactures Planetary Gearbox for various Industrial applications operated by Electric motor and Hydraulic motor. Agnee providing customers with High Quality, Cost Effective, Power saving, Planetary gear box with wide range of power transmissions.

Agnee manufactures Planetary Gearbox for various Industrial applications operated by Electric motor and Hydraulic motor. Agnee providing customers with High Quality, Cost Effective, Power saving, Planetary gear box with wide range of power transmissions.

Supplier's Site

Technical Specifications

  Agro Engineers
Product Category Gearboxes and Gearheads
Product Name Planetary Gearbox Series
Gearing Planetary
Gear Ratio 3.6 to 7000 (X : 1)
Rated Output Torque 88.5 to 1.28E7 In-lbs (102 to 1.48E7 kg-cm)
Maximum Input Power 0.2500 to 300 HP
Maximum Input Speed 1440 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 16/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 10683 (X : 1)
View Details
Gearbox - EMGC-60-P-G16-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 16 (X : 1)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Gearheads - P16 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details