Agro Engineers Right Angle Worm Gearbox Series

Description
The AGNEE Right Angle Worm Gearbox have Cast Iron Gear Case of streamlined design completely air tight, dust proof and capable of being installed in open without any cover. The Worm Shaft is made of Alloy Steel, duly hardened and tempered. The Worm Wheel is made of Chill Cast Phosphorous Bronze and teeth accurately Generated on Gear Hobbing Machines. They are supported on Extra Heavy Duty Taper Roller anti friction Bearings of ample margin of safety to allow adequate journals as well as thrust loads. Lubrication is effected by splash of oil from the sump. Thus, no special care is required except for occasional oil topping to the required level. Air cooling is effected by means of standard polypropylene or metal fans. Please read the Selection of Correct Worm gearbox for choosing the correct one for your application.
Description
The AGNEE Right Angle Worm Gearbox have Cast Iron Gear Case of streamlined design completely air tight, dust proof and capable of being installed in open without any cover. The Worm Shaft is made of Alloy Steel, duly hardened and tempered. The Worm Wheel is made of Chill Cast Phosphorous Bronze and teeth accurately Generated on Gear Hobbing Machines. They are supported on Extra Heavy Duty Taper Roller anti friction Bearings of ample margin of safety to allow adequate journals as well as thrust loads. Lubrication is effected by splash of oil from the sump. Thus, no special care is required except for occasional oil topping to the required level. Air cooling is effected by means of standard polypropylene or metal fans. Please read the Selection of Correct Worm gearbox for choosing the correct one for your application.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Worm Gearbox Series -  - Agro Engineers
Kota, Rajasthan, India
Right Angle Worm Gearbox Series
Right Angle Worm Gearbox Series
The AGNEE Right Angle Worm Gearbox have Cast Iron Gear Case of streamlined design completely air tight, dust proof and capable of being installed in open without any cover. The Worm Shaft is made of Alloy Steel, duly hardened and tempered. The Worm Wheel is made of Chill Cast Phosphorous Bronze and teeth accurately Generated on Gear Hobbing Machines. They are supported on Extra Heavy Duty Taper Roller anti friction Bearings of ample margin of safety to allow adequate journals as well as thrust loads. Lubrication is effected by splash of oil from the sump. Thus, no special care is required except for occasional oil topping to the required level. Air cooling is effected by means of standard polypropylene or metal fans. Please read the Selection of Correct Worm gearbox for choosing the correct one for your application.

The AGNEE Right Angle Worm Gearbox have Cast Iron Gear Case of streamlined design completely air tight, dust proof and capable of being installed in open without any cover. The Worm Shaft is made of Alloy Steel, duly hardened and tempered. The Worm Wheel is made of Chill Cast Phosphorous Bronze and teeth accurately Generated on Gear Hobbing Machines. They are supported on Extra Heavy Duty Taper Roller anti friction Bearings of ample margin of safety to allow adequate journals as well as thrust loads. Lubrication is effected by splash of oil from the sump. Thus, no special care is required except for occasional oil topping to the required level. Air cooling is effected by means of standard polypropylene or metal fans. Please read the Selection of Correct Worm gearbox for choosing the correct one for your application.

Supplier's Site

Technical Specifications

  Agro Engineers
Product Category Gearboxes and Gearheads
Product Name Right Angle Worm Gearbox Series
Gearing Worm
Gear Ratio 5 to 4900 (X : 1)
Reducer Style Motor Mount / Gearhead
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
Gearbox - EMGA-80-P-G3-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearheads - P16 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details