ABM DRIVES INC. Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
| Product Name | Notes |
|---|---|
| Compact design -› Small space requirement High grade gearing -› Low noise and long life time Large variety of possible mounting optionsMaintenance-f ree | |
| High efficiency -› Economical energy consumption Compact design -› Small space requirement High grade gearing -› Low noise and long life time Robust and maintenance-free | |
| Maintenance-free Angular style-› Favorable installation conditions Die-cast aluminum housing (Type KG 62 & 102)-› Smooth, stain-resistant surface-› High corrosion resistance |