Tripp Lite by Eaton Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 0.3M (1-ft.) N306-001

Description
Tripp Lite's 1-ft. ( 0.3 meters ) multimode duplex fiber optic SC/SC patch cable is manufactured from 62.5/125 zipcord fiber. The cable has SC connectors on each end, a PVC jacket and is FDDI and OFNR rated. duplex multimode fiber is most commonly used in LAN applications. Features Manufactured from 62.5/125 duplex (zipcord) fiber PVC jacket Length: 1-ft. ( 0.3 meters ) Connectors: 2 SC connectors on each end Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 0.3M (1-ft.) - N306-001 - Tripp Lite by Eaton
Chicago, IL, United States
Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 0.3M (1-ft.)
N306-001
Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 0.3M (1-ft.) N306-001
Tripp Lite's 1-ft. ( 0.3 meters ) multimode duplex fiber optic SC/SC patch cable is manufactured from 62.5/125 zipcord fiber. The cable has SC connectors on each end, a PVC jacket and is FDDI and OFNR rated. duplex multimode fiber is most commonly used in LAN applications. Features Manufactured from 62.5/125 duplex (zipcord) fiber PVC jacket Length: 1-ft. ( 0.3 meters ) Connectors: 2 SC connectors on each end Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)

Tripp Lite's 1-ft. ( 0.3 meters ) multimode duplex fiber optic SC/SC patch cable is manufactured from 62.5/125 zipcord fiber. The cable has SC connectors on each end, a PVC jacket and is FDDI and OFNR rated. duplex multimode fiber is most commonly used in LAN applications.

Features

  • Manufactured from 62.5/125 duplex (zipcord) fiber
  • PVC jacket
  • Length: 1-ft. ( 0.3 meters ) Connectors: 2 SC connectors on each end
  • Insertion loss testing performed on every connector (0.2db typical) and provided with cable
  • Beveled edge on ends of glass makes insertion of plug a breeze
  • Fiber made from glass (not a polymer)
  • Fiber optic distributed data interface (FDDI) rated
  • OFNR (riser rated)
Supplier's Site
Sheung Wan, Hong Kong
Fibre Optic Cable Assemblies
N306-001
Fibre Optic Cable Assemblies N306-001
Fibre Optic Cable Assemblies DUPLEX MULTIMODE 1' 62.5/125 FIBER SC/SC

Fibre Optic Cable Assemblies DUPLEX MULTIMODE 1' 62.5/125 FIBER SC/SC

Supplier's Site Datasheet
Fiber Optic Cables - TL2112-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
TL2112-ND
Fiber Optic Cables TL2112-ND
Cable Fiber Optic SC Duplex To SC Duplex 62.5/125 1.00' (305mm)

Cable Fiber Optic SC Duplex To SC Duplex 62.5/125 1.00' (305mm)

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton VAST STOCK CO., LIMITED DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N306-001 N306-001 TL2112-ND
Product Name Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 0.3M (1-ft.) Fibre Optic Cable Assemblies Fiber Optic Cables
Cable Type Duplex; Patchcords Duplex Duplex
Fiber Mode Multimode Multimode Multimode
Number of Fibers 2
Unlock Full Specs
to access all available technical data

Similar Products

Patch cable, 550um core, .22NA, 3m Lg - FBR-102 - SemiNex Corporation
Specs
Cable Type Patchcords
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
View Details
Optical Fiber Cables -  - Smiths Interconnect
Smiths Interconnect
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Maximum Attenuation 2.3 dB/km (0.7010 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details