PHOENIX CONTACT USA FO patch cable - FOC-FS:A-FS:A-GZ04/... - 1406532

Description
Assembled FO cable, zip cord cable, multi-mode fiberglass 62.5/125 µm, OM1, plug: FSMA/FSMA, degree of protection: IP20, for installation in cable ducts or control cabinets

Suppliers

Company
Product
Description
Supplier Links
FO patch cable - FOC-FS:A-FS:A-GZ04/... - 1406532 -  - PHOENIX CONTACT USA
Middletown, PA, USA
FO patch cable - FOC-FS:A-FS:A-GZ04/... - 1406532
FO patch cable - FOC-FS:A-FS:A-GZ04/... - 1406532
Assembled FO cable, zip cord cable, multi-mode fiberglass 62.5/125 µm, OM1, plug: FSMA/FSMA, degree of protection: IP20, for installation in cable ducts or control cabinets

Assembled FO cable, zip cord cable, multi-mode fiberglass 62.5/125 µm, OM1, plug: FSMA/FSMA, degree of protection: IP20, for installation in cable ducts or control cabinets

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Fiber Optic Cables
Product Name FO patch cable - FOC-FS:A-FS:A-GZ04/... - 1406532
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00025 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Patch cable, 550um core, .22NA, 3m Lg - FBR-102 - SemiNex Corporation
Specs
Cable Type Patchcords
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Indoor/Outdoor Riser Loose Tube OM1 36 Fibers - FD1L036RF - Belden Inc.
Specs
Cable Weight 0.1860 lbs/ft (0.2768 g/mm)
Jacket Material PVC - Polyvinyl Chloride
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details