L-com, Inc. 9/125, Single Mode Fiber Cable, Dual SC / Dual SC, Red 10.0m SFODSC-RD-10

Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Application 10 Gig Ethernet Network Backbones Server Farms WAN FTTX

Suppliers

Company
Product
Description
Supplier Links
9/125, Single Mode Fiber Cable, Dual SC / Dual SC, Red 10.0m - SFODSC-RD-10 - L-com, Inc.
North Andover, MA, United States
9/125, Single Mode Fiber Cable, Dual SC / Dual SC, Red 10.0m
SFODSC-RD-10
9/125, Single Mode Fiber Cable, Dual SC / Dual SC, Red 10.0m SFODSC-RD-10
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Application 10 Gig Ethernet Network Backbones Server Farms WAN FTTX

L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today!

Features

  • Cable Jacket OD: 3.0mm
  • Multiple colors to choose from adds to design flexibility
  • Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels
  • OFNR (Riser rated) jacket complies with stringent building codes
  • RoHS Compliant

Application

  • 10 Gig Ethernet
  • Network Backbones
  • Server Farms
  • WAN
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFODSC-RD-10
Product Name 9/125, Single Mode Fiber Cable, Dual SC / Dual SC, Red 10.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Patch cable, 550um core, .22NA, 1.5m lg - FBR-101 - SemiNex Corporation
Specs
Cable Type Patchcords
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
View Details
Optical Fiber Cables -  - Smiths Interconnect
Smiths Interconnect
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Maximum Attenuation 2.3 dB/km (0.7010 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details