PHOTOTRANSISTOR 450 TO 1080 NM
The BPW85 series, from Vishay Semiconductor, are a family of silicon NPN phototransistors. They are in standard 3mm (T-1) plastic packages with a clear lens. The BPW85 phototransistors are sensitive to visible and near IR radiation. The BPW85 series includes BPW85, BPW85A, BPW85B and BPW85C, and they are ideal for detectors in electronic control and drive circuits applications. .
Features of the BPW85 phototransistors:. 3mm (T-1) package. Through-hole mounting. High photo sensitivity. High radiant sensitivity. Fast response times. Angle of half intensity: 25°. Operating temperature: -40 to +100 °C
Spectrums Detected = Infrared, Visible Light
Typical Fall Time = 2.3µs
Typical Rise Time = 2µs
Number of Channels = 1
Maximum Light Current = 4000µA
Maximum Dark Current = 200nA
Angle of Half Sensitivity = 50 °
Polarity = NPN
Number of Pins = 2
Mounting Type = Through Hole
The BPW85 series, from Vishay Semiconductor, are a family of silicon NPN phototransistors. They are in standard 3mm (T-1) plastic packages with a clear lens. The BPW85 phototransistors are sensitive to visible and near IR radiation. The BPW85 series includes BPW85, BPW85A, BPW85B and BPW85C, and they are ideal for detectors in electronic control and drive circuits applications. .
Features of the BPW85 phototransistors:. 3mm (T-1) package. Through-hole mounting. High photo sensitivity. High radiant sensitivity. Fast response times. Angle of half intensity: 25°. Operating temperature: -40 to +100 °C
Spectrums Detected = Infrared, Visible Light
Typical Fall Time = 2.3µs
Typical Rise Time = 2µs
Number of Channels = 1
Maximum Light Current = 4000µA
Maximum Dark Current = 200nA
Angle of Half Sensitivity = 50 °
Polarity = NPN
Number of Pins = 2
Mounting Type = Through Hole
Delivery on production packaging - Bag. This product is non-returnable.
Phototransistor Chip Plastic Silicon NPN - Optocouplers, Photodetectors & Photointerrupters - Phototransistors
Phototransistors 850nm Top View Radial
Phototransistors T-1 450 to 1080nm +/-25 deg
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|---|
Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
Product Number | BPW85B | 7082829 | BPW85B-ND | BPW85B |
Product Name | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors | Phototransistors | |
Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | |
Mounting Option | Through Hole | Through Hole | Plugin | |
Peak Wavelength | 850 nm (8500 Å) | 850 nm (8500 Å) | ||
Collector Current | 100 milliamps | 4 milliamps | ||
Collector Dark Current | 200 nA | 200 nA |