wenglor sensoric LLC Datasheets for Machine Vision Systems

Machine vision systems are used for automated inspection and measurement in production environments.
Machine Vision Systems: Learn more

Product Name Notes
Features at a Glance: Image chip with Global Shutter for dynamic applications Compact and robust aluminum housing in 29 × 49.1 × 29 mm format Different lenses can be adapted...
Features at a Glance: Compact and robust aluminum housing in 29 × 49.1 × 29 mm format Different lenses can be adapted thanks to standard thread High-resolution 4000 x 3000-pixel...
Features at a Glance Compact and robust aluminum housing in 29 × 49.1 × 29 mm format Different lenses can be adapted thanks to standard thread High-resolution 4000 x 3000-pixel...
Features at a Glance Image chip with Global Shutter for dynamic applications Compact and robust aluminum housing in 29 × 49.1 × 29 mm format Different lenses can be adapted...
Machine Vision Cameras make it possible to record images in vision applications. The images are read out via a 1-gigabit Ethernet interface. The camera can be connected via a PoE...
The wenglor BBZK001 is a machine vision camera that is designed to capture high-quality images in vision applications. It features state-of-the-art CMOS sensor technology that ensures high resolution and optimum...
Wenglor's BBZK003 is a machine vision camera that allows for recording images in various vision applications. Similar to the BBZK001, it uses a 1-gigabit Ethernet interface for reading out images,...
Wenglor's BBZK004 is a powerful machine vision camera that enables the recording of high-quality images in a wide range of vision applications. Equipped with a state-of-the-art CMOS sensor, this camera...