wenglor sensoric LLC 2D Vision Systems BBZK001

Description
The wenglor BBZK001 is a machine vision camera that is designed to capture high-quality images in vision applications. It features state-of-the-art CMOS sensor technology that ensures high resolution and optimum image quality without noise even in difficult lighting conditions. The camera is equipped with a global shutter that is ideal for dynamic applications. The wenglor BBZK001 camera can be connected via a 1-gigabit Ethernet interface, and it can be powered using PoE (Power over Ethernet) technology, which means that only one cable is required for both power and data transmission. The camera has a small and rugged housing, and it features a C mount threaded connection, which allows for easy and flexible integration with other components in the system. One of the notable features of the wenglor BBZK001 camera is its compact and robust housing, which measures 29 × 56.5 × 29 mm in size. This camera also offers flexible mounting options from four sides, which allows for easy installation in a wide range of applications. Overall, the wenglor BBZK001 machine vision camera is a versatile and reliable imaging solution that offers high-quality images and flexible integration options for vision applications.
Description
The wenglor BBZK001 is a machine vision camera that is designed to capture high-quality images in vision applications. It features state-of-the-art CMOS sensor technology that ensures high resolution and optimum image quality without noise even in difficult lighting conditions. The camera is equipped with a global shutter that is ideal for dynamic applications. The wenglor BBZK001 camera can be connected via a 1-gigabit Ethernet interface, and it can be powered using PoE (Power over Ethernet) technology, which means that only one cable is required for both power and data transmission. The camera has a small and rugged housing, and it features a C mount threaded connection, which allows for easy and flexible integration with other components in the system. One of the notable features of the wenglor BBZK001 camera is its compact and robust housing, which measures 29 × 56.5 × 29 mm in size. This camera also offers flexible mounting options from four sides, which allows for easy installation in a wide range of applications. Overall, the wenglor BBZK001 machine vision camera is a versatile and reliable imaging solution that offers high-quality images and flexible integration options for vision applications.

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - BBZK001 - wenglor sensoric LLC
Beavercreek, OH, USA
2D Vision Systems
BBZK001
2D Vision Systems BBZK001
The wenglor BBZK001 is a machine vision camera that is designed to capture high-quality images in vision applications. It features state-of-the-art CMOS sensor technology that ensures high resolution and optimum image quality without noise even in difficult lighting conditions. The camera is equipped with a global shutter that is ideal for dynamic applications. The wenglor BBZK001 camera can be connected via a 1-gigabit Ethernet interface, and it can be powered using PoE (Power over Ethernet) technology, which means that only one cable is required for both power and data transmission. The camera has a small and rugged housing, and it features a C mount threaded connection, which allows for easy and flexible integration with other components in the system. One of the notable features of the wenglor BBZK001 camera is its compact and robust housing, which measures 29 × 56.5 × 29 mm in size. This camera also offers flexible mounting options from four sides, which allows for easy installation in a wide range of applications. Overall, the wenglor BBZK001 machine vision camera is a versatile and reliable imaging solution that offers high-quality images and flexible integration options for vision applications.

The wenglor BBZK001 is a machine vision camera that is designed to capture high-quality images in vision applications. It features state-of-the-art CMOS sensor technology that ensures high resolution and optimum image quality without noise even in difficult lighting conditions. The camera is equipped with a global shutter that is ideal for dynamic applications.
The wenglor BBZK001 camera can be connected via a 1-gigabit Ethernet interface, and it can be powered using PoE (Power over Ethernet) technology, which means that only one cable is required for both power and data transmission. The camera has a small and rugged housing, and it features a C mount threaded connection, which allows for easy and flexible integration with other components in the system.
One of the notable features of the wenglor BBZK001 camera is its compact and robust housing, which measures 29 × 56.5 × 29 mm in size. This camera also offers flexible mounting options from four sides, which allows for easy installation in a wide range of applications.
Overall, the wenglor BBZK001 machine vision camera is a versatile and reliable imaging solution that offers high-quality images and flexible integration options for vision applications.

Supplier's Site

Technical Specifications

  wenglor sensoric LLC
Product Category Machine Vision Systems
Product Number BBZK001
Product Name 2D Vision Systems
Unlock Full Specs
to access all available technical data