wenglor sensoric LLC 2D Vision Systems BBZK003

Description
Wenglor's BBZK003 is a machine vision camera that allows for recording images in various vision applications. Similar to the BBZK001, it uses a 1-gigabit Ethernet interface for reading out images, and it can be connected via a PoE port, requiring only one cable for operation. The camera's small and robust housing and C mount threaded connection make it easy to integrate and adapt to various mounting requirements. The BBZK003 also features state-of-the-art CMOS sensor technology that delivers high resolution and optimal image quality even in challenging lighting conditions. Features at a Glance: 1. Image chip with Global Shutter for dynamic applications 2. Standard thread for different lens adaptability 3. Compact and robust housing in 29 × 56.5 × 29 mm format 4. Flexible mounting options from 4 sides
Description
Wenglor's BBZK003 is a machine vision camera that allows for recording images in various vision applications. Similar to the BBZK001, it uses a 1-gigabit Ethernet interface for reading out images, and it can be connected via a PoE port, requiring only one cable for operation. The camera's small and robust housing and C mount threaded connection make it easy to integrate and adapt to various mounting requirements. The BBZK003 also features state-of-the-art CMOS sensor technology that delivers high resolution and optimal image quality even in challenging lighting conditions. Features at a Glance: 1. Image chip with Global Shutter for dynamic applications 2. Standard thread for different lens adaptability 3. Compact and robust housing in 29 × 56.5 × 29 mm format 4. Flexible mounting options from 4 sides

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - BBZK003 - wenglor sensoric LLC
Beavercreek, OH, USA
2D Vision Systems
BBZK003
2D Vision Systems BBZK003
Wenglor's BBZK003 is a machine vision camera that allows for recording images in various vision applications. Similar to the BBZK001, it uses a 1-gigabit Ethernet interface for reading out images, and it can be connected via a PoE port, requiring only one cable for operation. The camera's small and robust housing and C mount threaded connection make it easy to integrate and adapt to various mounting requirements. The BBZK003 also features state-of-the-art CMOS sensor technology that delivers high resolution and optimal image quality even in challenging lighting conditions. Features at a Glance: 1. Image chip with Global Shutter for dynamic applications 2. Standard thread for different lens adaptability 3. Compact and robust housing in 29 × 56.5 × 29 mm format 4. Flexible mounting options from 4 sides

Wenglor's BBZK003 is a machine vision camera that allows for recording images in various vision applications. Similar to the BBZK001, it uses a 1-gigabit Ethernet interface for reading out images, and it can be connected via a PoE port, requiring only one cable for operation. The camera's small and robust housing and C mount threaded connection make it easy to integrate and adapt to various mounting requirements. The BBZK003 also features state-of-the-art CMOS sensor technology that delivers high resolution and optimal image quality even in challenging lighting conditions.

Features at a Glance:
1. Image chip with Global Shutter for dynamic applications
2. Standard thread for different lens adaptability
3. Compact and robust housing in 29 × 56.5 × 29 mm format
4. Flexible mounting options from 4 sides

Supplier's Site

Technical Specifications

  wenglor sensoric LLC
Product Category Machine Vision Systems
Product Number BBZK003
Product Name 2D Vision Systems
Unlock Full Specs
to access all available technical data