Imaging Source, LLC (The) 2D Vision Systems GigE color

Description
The Imaging Source's GigE camera models are available with a wide range of CMOS and CCD sensors including the latest Sony Pregius and STARVIS sensors as well as cost-optimized sensors from onsemi. The cameras' GigE Vision compliance ensures quick integration with hardware and nearly all image processing libraries. Tried and tested, these GigE camera models offer performance and robust design, making them a highly-versatile imaging solution for a wide variety of industrial applications including production, inspection und quality assurance. The newest "38 Series" cameras are optionally available with the ix Industrial® Ethernet interface or the standard RJ45 connector. The ix Industrial® Ethernet connector uses an integrated locking system to deliver high shock and vibration resistance in industrial environments. Resolution: VGA to 20 MP Frame rate: Up to 300 fps Dimensions: starting at 29 x 29 x 57 mm Sensor: Sony Pregius / STARVIS, ON Semi CMOS RJ45 or ix Industrial® interface (38 Series) Free software: Barcode SDK, IC Measure, IC Capture
Description
The Imaging Source's GigE camera models are available with a wide range of CMOS and CCD sensors including the latest Sony Pregius and STARVIS sensors as well as cost-optimized sensors from onsemi. The cameras' GigE Vision compliance ensures quick integration with hardware and nearly all image processing libraries. Tried and tested, these GigE camera models offer performance and robust design, making them a highly-versatile imaging solution for a wide variety of industrial applications including production, inspection und quality assurance. The newest "38 Series" cameras are optionally available with the ix Industrial® Ethernet interface or the standard RJ45 connector. The ix Industrial® Ethernet connector uses an integrated locking system to deliver high shock and vibration resistance in industrial environments. Resolution: VGA to 20 MP Frame rate: Up to 300 fps Dimensions: starting at 29 x 29 x 57 mm Sensor: Sony Pregius / STARVIS, ON Semi CMOS RJ45 or ix Industrial® interface (38 Series) Free software: Barcode SDK, IC Measure, IC Capture

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - GigE color - Imaging Source, LLC (The)
Charlotte, NC, United States
2D Vision Systems
GigE color
2D Vision Systems GigE color
The Imaging Source's GigE camera models are available with a wide range of CMOS and CCD sensors including the latest Sony Pregius and STARVIS sensors as well as cost-optimized sensors from onsemi. The cameras' GigE Vision compliance ensures quick integration with hardware and nearly all image processing libraries. Tried and tested, these GigE camera models offer performance and robust design, making them a highly-versatile imaging solution for a wide variety of industrial applications including production, inspection und quality assurance. The newest "38 Series" cameras are optionally available with the ix Industrial® Ethernet interface or the standard RJ45 connector. The ix Industrial® Ethernet connector uses an integrated locking system to deliver high shock and vibration resistance in industrial environments. Resolution: VGA to 20 MP Frame rate: Up to 300 fps Dimensions: starting at 29 x 29 x 57 mm Sensor: Sony Pregius / STARVIS, ON Semi CMOS RJ45 or ix Industrial® interface (38 Series) Free software: Barcode SDK, IC Measure, IC Capture

The Imaging Source's GigE camera models are available with a wide range of CMOS and CCD sensors including the latest Sony Pregius and STARVIS sensors as well as cost-optimized sensors from onsemi. The cameras' GigE Vision compliance ensures quick integration with hardware and nearly all image processing libraries. Tried and tested, these GigE camera models offer performance and robust design, making them a highly-versatile imaging solution for a wide variety of industrial applications including production, inspection und quality assurance. The newest "38 Series" cameras are optionally available with the ix Industrial® Ethernet interface or the standard RJ45 connector. The ix Industrial® Ethernet connector uses an integrated locking system to deliver high shock and vibration resistance in industrial environments.

  • Resolution: VGA to 20 MP
  • Frame rate: Up to 300 fps
  • Dimensions: starting at 29 x 29 x 57 mm
  • Sensor: Sony Pregius / STARVIS, ON Semi CMOS
  • RJ45 or ix Industrial® interface (38 Series)
  • Free software: Barcode SDK, IC Measure, IC Capture
Supplier's Site

Technical Specifications

  Imaging Source, LLC (The)
Product Category Machine Vision Systems
Product Number GigE color
Product Name 2D Vision Systems
Applications Bar / Matrix Code; Production & Quality Control
Unlock Full Specs
to access all available technical data

Similar Products

3D-A5000 Series Area Scan 3D Camera -  - Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Automotive
Image Source Area Scan Camera
View Details
Extensive 3D Quality Controls for Electric Drive Unit - OPTOCLOUD EDU - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Image Source UV / Fluorescence; Laser
View Details