IDS (Imaging Development Systems) GmbH Datasheets for Machine Vision Systems

Machine vision systems are used for automated inspection and measurement in production environments.
Machine Vision Systems: Learn more

Product Name Notes
3D machine vision is the future for robot vision. Many applications in robotics and automated serial production can only be satisfactorily implemented using three-dimensional data. This applies equally to challenging...
Even more compact! Considering these aspects, the new Ensenso S generates robust 3D data using laser triangulation accelerated by artificial intelligence. Thanks to an alternative 3D technology, we were able...
The modular 3D camera system with onboard processing The Ensenso XR series combines the flexible, modular design of the Ensenso X series with the advantages of an embedded system. The...
The modular and flexible 3D camera system The Ensenso X series is a modular and ultraflexible 3D camera system. The projector module with 100 W LED projector power is equipped...
For excellent image quality even in low light scenarios or when the camera should take pictures of fast-moving objects: The IMX273 global shutter CMOS sensor from Sony's Pregius series is...
The Ensenso N-Series is designed specifically for use in rough environmental conditions. Thanks to its compact design, the N-Series is equally suitable for 3D detection of moving and stationary objects...
The GV-5040CP is equipped with Sony's Global-Shutter CMOS sensor IMX273 from the Pregius series and offers a resolution of 1.58 MPix (1456 x 1088 pixels) at 3.45 µm pixel size.
The GV-50C0CP industrial camera with GigE interface and the light-sensitive global shutter CMOS sensor IMX392 from the second generation of the Sony Pregius series offers a resolution of 2.35 MPix...
The GV-50C0FA industrial camera with GigE interface and the light-sensitive global shutter CMOS sensor IMX392 from the second generation of the Sony Pregius series offers a resolution of 2.35 MPix...
The GV-5200SE GigE industrial camera with the large area 1.1“ CMOS sensor IMX304 delivers sensationally clear, noiseless images in a resolution of 4096 x 3000 pixels. The global shutter sensor...
The GV-5240CP is a particularly powerful industrial camera with the e2v 1.31 MPix CMOS sensor. This is one of the most sensitive sensors in the IDS product portfolio and it...