IDS (Imaging Development Systems) GmbH 2D Vision Systems sGV-50C0FA

Description
The GV-50C0FA industrial camera with GigE interface and the light-sensitive global shutter CMOS sensor IMX392 from the second generation of the Sony Pregius series offers a resolution of 2.35 MPix (1936 x 1216 px, pixel size 3.45µm). With up to 52.0 fps and Full HD, it is perfect for high-speed applications, for example in automation or quality assurance. Furthermore, the sensor is predestined for tasks that require a perfect result even in low light conditions. The GV-50C0FA is an all-rounder in the class of 2 MP global shutter industrial cameras and provides excellent image quality thanks to its enormous sensitivity, high dynamic range and low noise. Thanks to these characteristics, it finds its place in virtually every application. The camera is available in both monochrome and colour versions. The small sensor format with a diagonal of 7.9 mm allows a wide choice of low-cost lenses. The robust CMOS camera meets the requirements of protection class IP65/67 and is therefore resistant to dirt, dust and splash water. It is also effectively protected from outside influences thanks to matching accessories such as lens tubes and drag chain cables.
Description
The GV-50C0FA industrial camera with GigE interface and the light-sensitive global shutter CMOS sensor IMX392 from the second generation of the Sony Pregius series offers a resolution of 2.35 MPix (1936 x 1216 px, pixel size 3.45µm). With up to 52.0 fps and Full HD, it is perfect for high-speed applications, for example in automation or quality assurance. Furthermore, the sensor is predestined for tasks that require a perfect result even in low light conditions. The GV-50C0FA is an all-rounder in the class of 2 MP global shutter industrial cameras and provides excellent image quality thanks to its enormous sensitivity, high dynamic range and low noise. Thanks to these characteristics, it finds its place in virtually every application. The camera is available in both monochrome and colour versions. The small sensor format with a diagonal of 7.9 mm allows a wide choice of low-cost lenses. The robust CMOS camera meets the requirements of protection class IP65/67 and is therefore resistant to dirt, dust and splash water. It is also effectively protected from outside influences thanks to matching accessories such as lens tubes and drag chain cables.

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - sGV-50C0FA - IDS (Imaging Development Systems) GmbH
Obersulm, Germany
2D Vision Systems
sGV-50C0FA
2D Vision Systems sGV-50C0FA
The GV-50C0FA industrial camera with GigE interface and the light-sensitive global shutter CMOS sensor IMX392 from the second generation of the Sony Pregius series offers a resolution of 2.35 MPix (1936 x 1216 px, pixel size 3.45µm). With up to 52.0 fps and Full HD, it is perfect for high-speed applications, for example in automation or quality assurance. Furthermore, the sensor is predestined for tasks that require a perfect result even in low light conditions. The GV-50C0FA is an all-rounder in the class of 2 MP global shutter industrial cameras and provides excellent image quality thanks to its enormous sensitivity, high dynamic range and low noise. Thanks to these characteristics, it finds its place in virtually every application. The camera is available in both monochrome and colour versions. The small sensor format with a diagonal of 7.9 mm allows a wide choice of low-cost lenses. The robust CMOS camera meets the requirements of protection class IP65/67 and is therefore resistant to dirt, dust and splash water. It is also effectively protected from outside influences thanks to matching accessories such as lens tubes and drag chain cables.

The GV-50C0FA industrial camera with GigE interface and the light-sensitive global shutter CMOS sensor IMX392 from the second generation of the Sony Pregius series offers a resolution of 2.35 MPix (1936 x 1216 px, pixel size 3.45µm). With up to 52.0 fps and Full HD, it is perfect for high-speed applications, for example in automation or quality assurance. Furthermore, the sensor is predestined for tasks that require a perfect result even in low light conditions.

The GV-50C0FA is an all-rounder in the class of 2 MP global shutter industrial cameras and provides excellent image quality thanks to its enormous sensitivity, high dynamic range and low noise. Thanks to these characteristics, it finds its place in virtually every application. The camera is available in both monochrome and colour versions. The small sensor format with a diagonal of 7.9 mm allows a wide choice of low-cost lenses.

The robust CMOS camera meets the requirements of protection class IP65/67 and is therefore resistant to dirt, dust and splash water. It is also effectively protected from outside influences thanks to matching accessories such as lens tubes and drag chain cables.

Supplier's Site

Technical Specifications

  IDS (Imaging Development Systems) GmbH
Product Category Machine Vision Systems
Product Number sGV-50C0FA
Product Name 2D Vision Systems
Applications Assembly Quality; Optical Character Recognition (OCR); Production & Quality Control
Unlock Full Specs
to access all available technical data