ELMA Electronic Inc. 3U CompactPCI Serial SBC with 5th Generation Intel Core CPU

Suppliers

Company
Product
Description
Supplier Links
3U CompactPCI Serial SBC with 5th Generation Intel Core CPU -  - ELMA Electronic Inc.
Fremont, CA, USA
3U CompactPCI Serial SBC with 5th Generation Intel Core CPU
3U CompactPCI Serial SBC with 5th Generation Intel Core CPU
The SC3-LARGO is a equipped with a 5th generation Intel® Core™ mobile processor (Broadwell H quad-core). The front panel provides two Gigabit Ethernet ports, two USB 3.0 receptacles, and two mDP connectors, compliant with the DisplayPort 1.2 standard for Multi-Stream-Transpo rt (MST). Features Processor Options i7-5850EQ • 4 Cores • 2.7GHz (TB 3.4GHz) • 47/37W TDP/cTDP • GT3e-6200 Intel® Iris™ Pro graphics 1GHz • 6MB LLC i7-5700EQ • 4 Cores • 2.6GHz (TB 3.4GHz) • 47/37W TDP/cTDP • GT2-5600 Intel® HD graphics 1GHz • 6MB LLC Intel® QM87 Lynx Point Platform Controller Hub (PCH) Chipset Integrated HD Graphics Engine, 3 symmetric independent displays Main Memory Integrated memory controller up to 24GB DDR3L 1600 +ECC DDR3L +ECC soldered memory up to 8GB DDR3L +ECC SO-DIMM memory module socket up to 16GB Local mezzanine expansion option (side card), COTS and custom specific boards Operating temperature 0°C to +70°C Operating temperature -40°C to +85°C (industrial temperature range) on request

The SC3-LARGO is a equipped with a 5th generation Intel® Core™ mobile processor (Broadwell H quad-core). The front panel provides two Gigabit Ethernet ports, two USB 3.0 receptacles, and two mDP connectors, compliant with the DisplayPort 1.2 standard for Multi-Stream-Transport (MST).

Features

  • Processor Options
    • i7-5850EQ • 4 Cores • 2.7GHz (TB 3.4GHz) • 47/37W TDP/cTDP • GT3e-6200 Intel® Iris™ Pro graphics 1GHz • 6MB LLC
    • i7-5700EQ • 4 Cores • 2.6GHz (TB 3.4GHz) • 47/37W TDP/cTDP • GT2-5600 Intel® HD graphics 1GHz • 6MB LLC
  • Intel® QM87 Lynx Point Platform Controller Hub (PCH) Chipset
  • Integrated HD Graphics Engine, 3 symmetric independent displays
  • Main Memory
    • Integrated memory controller up to 24GB DDR3L 1600 +ECC
    • DDR3L +ECC soldered memory up to 8GB
    • DDR3L +ECC SO-DIMM memory module socket up to 16GB
  • Local mezzanine expansion option (side card), COTS and custom specific boards
  • Operating temperature 0°C to +70°C
  • Operating temperature -40°C to +85°C (industrial temperature range) on request
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 3U CompactPCI Serial SBC with 5th Generation Intel Core CPU
Processor / CPU Intel i7-5850EQ / Intel i7-5700EQ
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Xeon® D-2700 Processor-Based 3U VPX-REDI Module with 64 GB of DDR4, 40 Gigabit Ethernet, and SecureCOTS™ - XPedite7870 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Processor / CPU Intel® Xeon®
Computer Bus USB; VPX; 3U VPX
Main Memory 64000 MB
View Details
3.5” SBC with Rockchip PX30 SoC (Formerly JUNO) - SBC-3.5-PX30 - SECO
Specs
Processor / CPU Rockchip PX30 Processor
Computer Bus USB
Chipset Rockchip PX30 Processor
View Details
6th Generation Intel® Core™ processor-based platform - PCE-7129 - Advantech
Specs
Processor / CPU Intel® Xeon®; Intel Xeon E3-1200 v5 Core i3/i5/i7 (LGA1151)
CPU Speed 3400 MHz
Features RJ-45 Connectors
View Details
Ankaa Freescale i.MX6 Development Board -  - e-con Systems™ Inc
Specs
Processor / CPU NXP-Freescale ARM® Cortex™-A9 i.MX6 processor
Computer Bus PCIe
Flash Memory 32000000 KB
View Details