GGB LDD™ Perforated Bronze Bearings 11 LDD

Description
STRUCTURE Monometallic material CuSn8 with grease reservoirs and integrated lip seals CHARACTERISTICS Wear resistant, perforated bronze bearing material with integrated seals for lubricated applications Integrated lip seals reduce installation space, protect the bearing from contamination and prolong service life after greasing Suitable for use with all standard greases Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LDD™ Perforated Bronze Bearings - 11 LDD - GGB
Thorofare, NJ, United States
LDD™ Perforated Bronze Bearings
11 LDD
LDD™ Perforated Bronze Bearings 11 LDD
STRUCTURE Monometallic material CuSn8 with grease reservoirs and integrated lip seals CHARACTERISTICS Wear resistant, perforated bronze bearing material with integrated seals for lubricated applications Integrated lip seals reduce installation space, protect the bearing from contamination and prolong service life after greasing Suitable for use with all standard greases Optimum performance under relatively high loads and low speeds

STRUCTURE

Monometallic material CuSn8 with grease reservoirs and integrated lip seals

CHARACTERISTICS

  • Wear resistant, perforated bronze bearing material with integrated seals for lubricated applications
  • Integrated lip seals reduce installation space, protect the bearing from contamination and prolong service life after greasing
  • Suitable for use with all standard greases
  • Optimum performance under relatively high loads and low speeds
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 11 LDD
Product Name LDD™ Perforated Bronze Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU-B™ Metal-Polymer Composite Dry Bearings - 07O DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 0604DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 12 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DX® Metal-Polymer Grease Lubricated Bearings - 12G DX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details