GGB DX® Metal-Polymer Grease Lubricated Bearings 12G DX

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material for grease or oil lubricated applications Standard parts contain grease indents in the sliding layer; plain sliding layer available by request Optimum performance under relatively high loads and low speeds Suitable for linear, oscillating and rotating movements Wide range of parts available from stock
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material for grease or oil lubricated applications Standard parts contain grease indents in the sliding layer; plain sliding layer available by request Optimum performance under relatively high loads and low speeds Suitable for linear, oscillating and rotating movements Wide range of parts available from stock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DX® Metal-Polymer Grease Lubricated Bearings - 12G DX - GGB
Thorofare, NJ, United States
DX® Metal-Polymer Grease Lubricated Bearings
12G DX
DX® Metal-Polymer Grease Lubricated Bearings 12G DX
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material for grease or oil lubricated applications Standard parts contain grease indents in the sliding layer; plain sliding layer available by request Optimum performance under relatively high loads and low speeds Suitable for linear, oscillating and rotating movements Wide range of parts available from stock

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Marginally lubricated bearing material for grease or oil lubricated applications
  • Standard parts contain grease indents in the sliding layer; plain sliding layer available by request
  • Optimum performance under relatively high loads and low speeds
  • Suitable for linear, oscillating and rotating movements
  • Wide range of parts available from stock
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 12G DX
Product Name DX® Metal-Polymer Grease Lubricated Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DP31™ Metal-Polymer Lead Free Plain Bearings - 05 DP31 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 09 DB 10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Solid Polymer High Precision Plain Bearings - 0510 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.1969 inch (5.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0608DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details