Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
GGB | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | 1015 EP |
Product Name | Solid Polymer High Precision Plain Bearings |
Bushing Type | Sleeve |
Design Units | Metric |
Bearing ID | 0.3937 inch (10.00 mm) |
Bearing OD | 0.4724 inch (12.00 mm) |
Length | 0.591 inch (15.00 mm) |