GGB DP31™ Metal-Polymer Lead Free Plain Bearings 04 DP31

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Excellent low friction and wear resistance performance in lubricated applications Excellent flow erosion and cavitation resistance Very good fatigue strength Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Excellent low friction and wear resistance performance in lubricated applications Excellent flow erosion and cavitation resistance Very good fatigue strength Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DP31 Metal-Polymer Lead Free Plain Bearings from GGB are designed for both automotive and industrial applications, including air conditioning compressors, gearboxes, and high-performance pumps. These bearings exhibit excellent low friction and wear resistance in lubricated environments, along with strong flow erosion and cavitation resistance. They are made from lead-free materials that comply with ELV, WEEE, and RoHS specifications, ensuring environmental safety. The bearings can handle a maximum static load of 20,000 psi and a dynamic load of 36,000 psi, with a maximum sliding speed of 2,000 fpm. The coefficient of friction ranges from 0.01 to 0.05, making them suitable for various lubrication types, including oil, grease, and water. The product is available in multiple bearing forms, including cylindrical bushes and thrust washers, and can be customized to meet specific design requirements.

Datasheet Summary
Powered by GS/AI

The DP31 Metal-Polymer Lead Free Plain Bearings from GGB are designed for both automotive and industrial applications, including air conditioning compressors, gearboxes, and high-performance pumps. These bearings exhibit excellent low friction and wear resistance in lubricated environments, along with strong flow erosion and cavitation resistance. They are made from lead-free materials that comply with ELV, WEEE, and RoHS specifications, ensuring environmental safety. The bearings can handle a maximum static load of 20,000 psi and a dynamic load of 36,000 psi, with a maximum sliding speed of 2,000 fpm. The coefficient of friction ranges from 0.01 to 0.05, making them suitable for various lubrication types, including oil, grease, and water. The product is available in multiple bearing forms, including cylindrical bushes and thrust washers, and can be customized to meet specific design requirements.

Suppliers

Company
Product
Description
Supplier Links
DP31™ Metal-Polymer Lead Free Plain Bearings - 04 DP31 - GGB
Thorofare, NJ, United States
DP31™ Metal-Polymer Lead Free Plain Bearings
04 DP31
DP31™ Metal-Polymer Lead Free Plain Bearings 04 DP31
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Excellent low friction and wear resistance performance in lubricated applications Excellent flow erosion and cavitation resistance Very good fatigue strength Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Excellent low friction and wear resistance performance in lubricated applications
  • Excellent flow erosion and cavitation resistance
  • Very good fatigue strength
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 04 DP31
Product Name DP31™ Metal-Polymer Lead Free Plain Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 11 DB 05 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 02DU02 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1236 to 0.1243 inch (3.14 to 3.16 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 17 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 0710DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2745 to 0.2751 inch (6.97 to 6.99 mm)
View Details