GGB HSG™ Filament Wound PTFE Plain Bearings 03 HSG

Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS High static load capacity (twice as much as standard GAR-MAX® bearings) Excellent shock and misalignment resistance Excellent contamination resistance Very good friction and wear properties Good chemical resistance
Request a Quote Datasheet
Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS High static load capacity (twice as much as standard GAR-MAX® bearings) Excellent shock and misalignment resistance Excellent contamination resistance Very good friction and wear properties Good chemical resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSG™ Filament Wound PTFE Plain Bearings - 03 HSG - GGB
Thorofare, NJ, United States
HSG™ Filament Wound PTFE Plain Bearings
03 HSG
HSG™ Filament Wound PTFE Plain Bearings 03 HSG
STRUCTURE Filament Wound Composite Material CHARACTERISTICS High static load capacity (twice as much as standard GAR-MAX® bearings) Excellent shock and misalignment resistance Excellent contamination resistance Very good friction and wear properties Good chemical resistance

STRUCTURE

Filament Wound Composite Material

CHARACTERISTICS

  • High static load capacity (twice as much as standard GAR-MAX® bearings)
  • Excellent shock and misalignment resistance
  • Excellent contamination resistance
  • Very good friction and wear properties
  • Good chemical resistance
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 03 HSG
Product Name HSG™ Filament Wound PTFE Plain Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DP10™ Metal-Polymer Plain Bearings - 12 DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 09DU12 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5605 to 0.5615 inch (14.24 to 14.26 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 1012 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU-B™ Metal-Polymer Composite Dry Bearings - 11 DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details