NSI Industries LLC Meter/Tester Modular Clip ATC-2R

Description
ALLIGATOR CLIP WITH MOLDED HANDLE TYPE AUTO, MARINE, TEST CONNECTION USED ON 100 PER CARTON STANDARD PACKAGE RED INSULATION COLOR MINITERMS BRAND NUMBER OF TERMINALS 1 TERMINAL SIZE 2 INCH WIRE SIZE 22 TO 14 AWG ATC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meter/Tester Modular Clip - ATC-2R - NSI Industries LLC
Huntersville, NC, USA
Meter/Tester Modular Clip
ATC-2R
Meter/Tester Modular Clip ATC-2R
ALLIGATOR CLIP WITH MOLDED HANDLE TYPE AUTO, MARINE, TEST CONNECTION USED ON 100 PER CARTON STANDARD PACKAGE RED INSULATION COLOR MINITERMS BRAND NUMBER OF TERMINALS 1 TERMINAL SIZE 2 INCH WIRE SIZE 22 TO 14 AWG ATC MODEL
  • ALLIGATOR CLIP WITH MOLDED HANDLE TYPE
  • AUTO, MARINE, TEST CONNECTION USED ON
  • 100 PER CARTON STANDARD PACKAGE
  • RED INSULATION COLOR
  • MINITERMS BRAND
  • NUMBER OF TERMINALS 1
  • TERMINAL SIZE 2 INCH
  • WIRE SIZE 22 TO 14 AWG
  • ATC MODEL
Datasheet
Meter/Tester Modular Clip - ATC-2R - NSI Industries LLC
Huntersville, NC, USA
Meter/Tester Modular Clip
ATC-2R
Meter/Tester Modular Clip ATC-2R
ALLIGATOR CLIP WITH MOLDED HANDLE TYPE AUTO, MARINE, TEST CONNECTION USED ON 100 PER CARTON STANDARD PACKAGE RED INSULATION COLOR MINITERMS BRAND NUMBER OF TERMINALS 1 TERMINAL SIZE 2 INCH WIRE SIZE 22 TO 14 AWG ATC MODEL
  • ALLIGATOR CLIP WITH MOLDED HANDLE TYPE
  • AUTO, MARINE, TEST CONNECTION USED ON
  • 100 PER CARTON STANDARD PACKAGE
  • RED INSULATION COLOR
  • MINITERMS BRAND
  • NUMBER OF TERMINALS 1
  • TERMINAL SIZE 2 INCH
  • WIRE SIZE 22 TO 14 AWG
  • ATC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire and Cable Clips
Product Number ATC-2R
Product Name Meter/Tester Modular Clip
Type Alligator Clip
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Saddle Clip
Diameter 0.354 inch (9 mm)
Material Copper
View Details
Cable Tie Mounting Platforms - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 1 #
Material Stainless Steel
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details