These mini wire saddles have an adhesive base, for quick installation.
Cable Clip, Wire Saddle on Base Natural Adhesive 0.360" L x 0.330" H (9.14mm x 8.38mm)
WIRE SADDLE, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm RoHS Compliant: Yes
Essentra Components | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
Product Number | MWSEB-6-01A-RT | RPC1237-ND | 66AJ4112 |
Product Name | Wire Saddle - Mini, Adhesive Mount | Cable Supports and Fasteners | Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components |
Type | Adhesive Mount Clip; Wire Saddle | Wire Saddle | Adhesive Mount Clip |