Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.433" (11.00mm)
CABLE CLAMP, NYLON 6.6, NATURAL, 17MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:11mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:17mm RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Wire and Cable Clips | Wire and Cable Clips |
Product Number | SCCA-2-19-ND | 66AJ4541 |
Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 17Mm; Cable Clamp / Clip Type Essentra Components |
Type | Wire Saddle |