Essentra Components Cable Supports and Fasteners 22SEWC750100

Description
Cable Clip, Wire Saddle Natural Arrowhead, Winged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22SEWC750100-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22SEWC750100-ND
Cable Supports and Fasteners 145-22SEWC750100-ND
Cable Clip, Wire Saddle Natural Arrowhead, Winged

Cable Clip, Wire Saddle Natural Arrowhead, Winged

Supplier's Site Datasheet
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5240 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5240
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5240
WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:37.33mm RoHS Compliant: Yes

WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:37.33mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22SEWC750100-ND 66AJ5240
Product Name Cable Supports and Fasteners Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

 - 288294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cable Clamp
Diameter 0.787 inch (20 mm)
Material Steel; Galvanised Steel
View Details
PMAFIX Connectors - SGB - igusĀ® inc.
Specs
Type C Style Clip
Diameter 0.354 to 2.047 inch (9 to 52 mm)
Material Galvanized Steel
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details