Adhesive Mount Adjustable Cable Clamps have a ratcheting feature to hold and lock bundles securely
Adjustable to hold various bundle diameters
These clamps can be reopened for routing changes
Easily installed with the adhesive base
Available in both UL94 V-2 and V-0 Nylon
Black or Natural Colors
AKKSL version has side locks that prevent the clip from sliding open
Cable Clip, C-Type Natural Adhesive 1.000" ~ 1.250" (25.40mm ~ 31.75mm)
CABLE CLAMP, NYLON 6.6, NATURAL, 31.7MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:31.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:63.5mm RoHS Compliant: Yes
Essentra Components | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
Product Number | AKKL-10112A-19 | RPC3494-ND | 66AJ3125 |
Product Name | Cable Clamps - Adhesive Mount, Adjustable | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 31.7Mm; Cable Clamp / Clip Type Essentra Components |
Material | Nylon 6/6 |