Essentra Components Twist Ties - Screw Mount TLHE-1-750-01

Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the screw mount.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Ties - Screw Mount - TLHE-1-750-01 - Essentra Components
Erie, PA, USA
Twist Ties - Screw Mount
TLHE-1-750-01
Twist Ties - Screw Mount TLHE-1-750-01
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the screw mount.

The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the screw mount.

Supplier's Site
Cable Supports and Fasteners - RPC5312-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5312-ND
Cable Supports and Fasteners RPC5312-ND
Cable Clip, Twist Lock Natural Fastener 0.700" ~ 0.800" (17.78mm ~ 20.32mm)

Cable Clip, Twist Lock Natural Fastener 0.700" ~ 0.800" (17.78mm ~ 20.32mm)

Supplier's Site Datasheet
Cable Tie, Twist Lock, 0.8, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ4699 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist Lock, 0.8, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ4699
Cable Tie, Twist Lock, 0.8, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ4699
CABLE TIE, TWIST LOCK, 0.8", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.52"; Cable Tie Width:0.67"; Cable Bundle Diameter Max:0.8"; Cable Tie Type:Kurly/Twist Lock; Product Range:TLHE Series RoHS Compliant: Yes

CABLE TIE, TWIST LOCK, 0.8", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.52"; Cable Tie Width:0.67"; Cable Bundle Diameter Max:0.8"; Cable Tie Type:Kurly/Twist Lock; Product Range:TLHE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire and Cable Clips Cable Ties
Product Number TLHE-1-750-01 RPC5312-ND 66AJ4699
Product Name Twist Ties - Screw Mount Cable Supports and Fasteners Cable Tie, Twist Lock, 0.8, Nat, Pa6.6; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

SMT RFI Shield Clip, Mini (T+R) - S1721-46R - Harwin Plc
Specs
Type Surface Mount (SMT)
View Details
PMA Cable Protection - PMACLIP FH - igusĀ® inc.
Specs
Type Push Mount Clip
Diameter 0.394 to 1.969 inch (10 to 50 mm)
Material Polyamide
View Details
KLKB | KLB Hook-And-Loop Cable Ties- Single, Perforated or as Tape on Reel - 61011 - icotek Corp
Specs
Material Polypropylen + Velours PA
Length 984 inch (25000 mm)
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details