These wire saddles have a snap-in arrowhead mount . This style is non-locking, meaning that your wires can be removed and replaced easily.
Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438" L x 0.740" H (11.13mm x 18.80mm)
CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:27.2mm RoHS Compliant: Yes
Essentra Components | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
Product Number | WS-A-2-3-19 | RPC5413-ND | 66AJ4878 |
Product Name | Wire Saddle - Non Locking, Snap In, Arrowhed Mount | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components |
Type | Wire Saddle | Wire Saddle |