Advanced Cable Ties, Inc. ACT AL-48-175-0-L Heavy Duty Cable Ties, 175 lb, 48 inch, UV Black, Bag of 50 AL-48-175-0-L

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-48-175-0-L Heavy Duty Cable Ties, 175 lb, 48 inch, UV Black, Bag of 50 - 21599 - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-48-175-0-L Heavy Duty Cable Ties, 175 lb, 48 inch, UV Black, Bag of 50
21599
ACT AL-48-175-0-L Heavy Duty Cable Ties, 175 lb, 48 inch, UV Black, Bag of 50 21599
ACT AL-48-175-0-L Heavy Duty Cable Ties Category: Mounting Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most ties meet UL requirements 185°F (85°C) - 40°F (-40°C) Approx. Length: 48.5 Approx. Width: .340 Approx. Bundle Dia. Max: 14.5" Approx. Bundle Dia. Min 1.5" Tensile Strength: 175 lbs. Package Quantity: 50 Black Made In USA
  • ACT AL-48-175-0-L Heavy Duty Cable Ties
  • Category: Mounting Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire and cable
  • Most ties meet UL requirements
  • 185°F (85°C) - 40°F (-40°C)
  • Approx. Length: 48.5
  • Approx. Width: .340
  • Approx. Bundle Dia. Max: 14.5"
  • Approx. Bundle Dia. Min 1.5"
  • Tensile Strength: 175 lbs.
  • Package Quantity: 50
  • Black
  • Made In USA
Supplier's Site Datasheet
Cable Ties and Zip Ties - 2162-AL-48-175-0-L-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-48-175-0-L-ND
Cable Ties and Zip Ties 2162-AL-48-175-0-L-ND
Standard, Locking Black 14.50" (368.30mm) 0.340" (8.64mm) 175 lbs (79.40 kg)

Standard, Locking Black 14.50" (368.30mm) 0.340" (8.64mm) 175 lbs (79.40 kg)

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number 21599 2162-AL-48-175-0-L-ND
Product Name ACT AL-48-175-0-L Heavy Duty Cable Ties, 175 lb, 48 inch, UV Black, Bag of 50 Cable Ties and Zip Ties
Length 48.5 inch (1232 mm) 48.6 inch (1234 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Identification ID Tag Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Natural and UV Black
Length 3.94 to 9.94 inch (100 to 252 mm)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Transparent Polyurethane Straps - C654745 - Kuriyama of America, Inc.
Specs
Material Polyurethane
View Details